TE Connectivity Circular, Receptacle, Size 15, 12Pos, Socket; Military Specification Deutsch - Te Connectivity MS27466T15F97JA

Description
DJT 12C 8#20, 4#16 SKT RECP
Request a Quote
Description
DJT 12C 8#20, 4#16 SKT RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS27466T15F97JA - PEI-Genesis
Philadelphia, PA, United States
DJT 12C 8#20, 4#16 SKT RECP

DJT 12C 8#20, 4#16 SKT RECP

Buy Now
Circular, Receptacle, Size 15, 12Pos, Socket; Military Specification Deutsch - Te Connectivity - 71W8719 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Receptacle, Size 15, 12Pos, Socket; Military Specification Deutsch - Te Connectivity
71W8719
Circular, Receptacle, Size 15, 12Pos, Socket; Military Specification Deutsch - Te Connectivity 71W8719
CIRCULAR, RECEPTACLE, SIZE 15, 12POS, SOCKET; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket; Coupling Style:BayonetRoHS Compliant: No

CIRCULAR, RECEPTACLE, SIZE 15, 12POS, SOCKET; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket; Coupling Style:BayonetRoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS27466T15F97JA 71W8719
Product Name Circular, Receptacle, Size 15, 12Pos, Socket; Military Specification Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm C Connector, C Straight Plug - 190806 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
MDD Series: High density PCB Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) - 10008393-NFB23 - Acme Chip Technology Co., Limited
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
2 suppliers