TE Connectivity Circular Connector, Receptacle, 15-97, Flange; Military Specification Deutsch - Te Connectivity MS27466T15F97AB

Description
DJT 12C 8#20, 4#16 PIN RECP
Request a Quote
Description
DJT 12C 8#20, 4#16 PIN RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS27466T15F97AB - PEI-Genesis
Philadelphia, PA, United States
DJT 12C 8#20, 4#16 PIN RECP

DJT 12C 8#20, 4#16 PIN RECP

Buy Now
Circular Connector, Receptacle, 15-97, Flange; Military Specification Deutsch - Te Connectivity - 71W8703 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 15-97, Flange; Military Specification Deutsch - Te Connectivity
71W8703
Circular Connector, Receptacle, 15-97, Flange; Military Specification Deutsch - Te Connectivity 71W8703
CIRCULAR CONNECTOR, RECEPTACLE, 15-97, FLANGE; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 15-97, FLANGE; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS27466T15F97AB 71W8703
Product Name Circular Connector, Receptacle, 15-97, Flange; Military Specification Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

SHV Coaxial Connector, Air-side, 5,000 Volts, 5 Amps - A0154-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 5000 volts
Current Rating 5.0 amps
View Details
50 Ohm TNC Connector, TNC Straight Plug - 190608 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details