TE Connectivity Circular Connector, Receptacle, 15-5, Flange; Military Specification Deutsch - Te Connectivity MS27466T15F5SA-LC

Description
DJT 5C 5#16 SKT RECP
Request a Quote
Description
DJT 5C 5#16 SKT RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS27466T15F5SA-LC - PEI-Genesis
Philadelphia, PA, United States
DJT 5C 5#16 SKT RECP

DJT 5C 5#16 SKT RECP

Buy Now
Circular Connector, Receptacle, 15-5, Flange; Military Specification Deutsch - Te Connectivity - 03X9205 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 15-5, Flange; Military Specification Deutsch - Te Connectivity
03X9205
Circular Connector, Receptacle, 15-5, Flange; Military Specification Deutsch - Te Connectivity 03X9205
CIRCULAR CONNECTOR, RECEPTACLE, 15-5, FLANGE; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 15-5, FLANGE; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS27466T15F5SA-LC 03X9205
Product Name Circular Connector, Receptacle, 15-5, Flange; Military Specification Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Locking Plug, 15 Amp 125 Volt L5-15R Yellow with Green Neon Light - L0515C1 - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
PCI Express - 10025026-10102PLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
Hermetic Bulkhead Connector - 24002 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
Compression Connectors - 024890-000 - TE Connectivity
Specs
Mounting Compression
View Details