TE Connectivity Circular Connector, Receptacle, 15-35, Flange; Military Specification Deutsch - Te Connectivity MS27466T15F35PC

Description
DJT 37C 37#22D PIN RECP
Request a Quote
Description
DJT 37C 37#22D PIN RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS27466T15F35PC - PEI-Genesis
Philadelphia, PA, United States
DJT 37C 37#22D PIN RECP

DJT 37C 37#22D PIN RECP

Buy Now
Circular Connector, Receptacle, 15-35, Flange; Military Specification Deutsch - Te Connectivity - 03X9160 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 15-35, Flange; Military Specification Deutsch - Te Connectivity
03X9160
Circular Connector, Receptacle, 15-35, Flange; Military Specification Deutsch - Te Connectivity 03X9160
CIRCULAR CONNECTOR, RECEPTACLE, 15-35, FLANGE; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:37Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 15-35, FLANGE; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:37Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS27466T15F35PC 03X9160
Product Name Circular Connector, Receptacle, 15-35, Flange; Military Specification Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Anderson Power Products
View Details
3-Prong Straight Connector, 20 Amp 125 Volt 5-20R with Green Neon Light - 5636 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 20.0 amps
View Details
Connector - 2 Pin 1.5mm Right Angle Pogo Pin Male -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details