TE Connectivity Circular Connector, Receptacle, 15-35, Flange; Military Specification Deutsch - Te Connectivity MS27466T15F35B

Description
CIRCULAR CONNECTOR, RECEPTACLE, 15-35, FLANGE; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:37Contacts; Coupling Style:Bayonet; Insert Arrangement:15-35 RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, 15-35, FLANGE; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:37Contacts; Coupling Style:Bayonet; Insert Arrangement:15-35 RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 15-35, Flange; Military Specification Deutsch - Te Connectivity - 03X9138 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 15-35, Flange; Military Specification Deutsch - Te Connectivity
03X9138
Circular Connector, Receptacle, 15-35, Flange; Military Specification Deutsch - Te Connectivity 03X9138
CIRCULAR CONNECTOR, RECEPTACLE, 15-35, FLANGE; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:37Contacts; Coupling Style:Bayonet; Insert Arrangement:15-35 RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 15-35, FLANGE; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:37Contacts; Coupling Style:Bayonet; Insert Arrangement:15-35 RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 03X9138
Product Name Circular Connector, Receptacle, 15-35, Flange; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCD-FRCB-RG316D-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
Eddicy M3 - Circular Modular Connectors -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 25 to 400 volts
View Details
Powerpole ® Pak Retaining Pin - 110G9 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
6 suppliers