TE Connectivity Circular Connector, Receptacle, 15-18, Flange; Military Specification Deutsch - Te Connectivity MS27466T15F18JC-LC

Description
DJT 18C 18#20 SKT RECP
Request a Quote
Description
DJT 18C 18#20 SKT RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS27466T15F18JC-LC - PEI-Genesis
Philadelphia, PA, United States
DJT 18C 18#20 SKT RECP

DJT 18C 18#20 SKT RECP

Buy Now
Circular Connector, Receptacle, 15-18, Flange; Military Specification Deutsch - Te Connectivity - 71W8684 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 15-18, Flange; Military Specification Deutsch - Te Connectivity
71W8684
Circular Connector, Receptacle, 15-18, Flange; Military Specification Deutsch - Te Connectivity 71W8684
CIRCULAR CONNECTOR, RECEPTACLE, 15-18, FLANGE; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:18Contacts; Coupling Style:Bayonet; Insert Arrangement:15-18 RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 15-18, FLANGE; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:18Contacts; Coupling Style:Bayonet; Insert Arrangement:15-18 RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS27466T15F18JC-LC 71W8684
Product Name Circular Connector, Receptacle, 15-18, Flange; Military Specification Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

MS Circular Connector, 2 Pins, 12000 Volts, 7.5 Amps Per Pin, Accepts 0.040″ Dia. Pins. - A4213-1-CN - MPF Products, INC.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 12000 volts
Current Rating 7.5 amps
View Details
50 Ohm SMA Connector, SMA 90° Plug - 110207 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details
MIL-DTL-38999 Quadrax/Twinax: Differential Twinax and Quadrax Connector -  - Smiths Interconnect, a Molex company
Specs
Connector Type Coaxial Connector; Military Connector
View Details
PCI Express - 10018783-10103ZLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers