TE Connectivity Circular Connector, Receptacle, 15-5, Flange; Military Specification Deutsch - Te Connectivity MS27466T15B5SA

Description
DJT 5C 5#16 SKT RECP
Request a Quote
Description
DJT 5C 5#16 SKT RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS27466T15B5SA - PEI-Genesis
Philadelphia, PA, United States
DJT 5C 5#16 SKT RECP

DJT 5C 5#16 SKT RECP

Buy Now
Circular Connector, Receptacle, 15-5, Flange; Military Specification Deutsch - Te Connectivity - 03X9128 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 15-5, Flange; Military Specification Deutsch - Te Connectivity
03X9128
Circular Connector, Receptacle, 15-5, Flange; Military Specification Deutsch - Te Connectivity 03X9128
CIRCULAR CONNECTOR, RECEPTACLE, 15-5, FLANGE; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 15-5, FLANGE; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS27466T15B5SA 03X9128
Product Name Circular Connector, Receptacle, 15-5, Flange; Military Specification Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 180 Housing, Green - 1381G4 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 30.0 to 240.0 amps
View Details
3 suppliers
Interface Modules - 2084-ADAM-3968-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
3-Prong Angle Connector, 20 Amp 125 Volt 5-20R Nylon Housing - 5686 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Right Angle
Voltage Rating 125 volts
Current Rating 20.0 amps
View Details
Connector - 2 Pin 1.5mm Right Angle Pogo Pin Female -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details