TE Connectivity Circular Connector, Receptacle, 15-35, Flange; Military Specification Deutsch - Te Connectivity MS27466T15B35SB

Description
DJT 37C 37#22D SKT RECP
Request a Quote
Description
DJT 37C 37#22D SKT RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS27466T15B35SB - PEI-Genesis
Philadelphia, PA, United States
DJT 37C 37#22D SKT RECP

DJT 37C 37#22D SKT RECP

Buy Now
Circular Connector, Receptacle, 15-35, Flange; Military Specification Deutsch - Te Connectivity - 03X9090 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 15-35, Flange; Military Specification Deutsch - Te Connectivity
03X9090
Circular Connector, Receptacle, 15-35, Flange; Military Specification Deutsch - Te Connectivity 03X9090
CIRCULAR CONNECTOR, RECEPTACLE, 15-35, FLANGE; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:37Contacts; Circular Contact Type:Crimp Socket; Contact Plating:Gold RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 15-35, FLANGE; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:37Contacts; Circular Contact Type:Crimp Socket; Contact Plating:Gold RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS27466T15B35SB 03X9090
Product Name Circular Connector, Receptacle, 15-35, Flange; Military Specification Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

DSMA Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details
Power Entry Module, Medical, 10A, 250Vac; Connector Type Schurter - 05AC7368 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
SB ® 175 3 Pole Housings & Hardware, Hardware Bag (no contacts included) - 110G34 - Anderson Power Products
Specs
Mounting Inline
Current Rating 200.0 to 280.0 amps
Contact Size (AWG) 10 AWG
View Details
2 suppliers
Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details