TE Connectivity Circular Connector, Receptacle, 15-35, Panel; Military Specification Deutsch - Te Connectivity MS27466T15B35HB-LC

Description
DJT 37C 37#22D PIN RECP
Request a Quote
Description
DJT 37C 37#22D PIN RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS27466T15B35HB-LC - PEI-Genesis
Philadelphia, PA, United States
DJT 37C 37#22D PIN RECP

DJT 37C 37#22D PIN RECP

Buy Now
Circular Connector, Receptacle, 15-35, Panel; Military Specification Deutsch - Te Connectivity - 03X9071 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 15-35, Panel; Military Specification Deutsch - Te Connectivity
03X9071
Circular Connector, Receptacle, 15-35, Panel; Military Specification Deutsch - Te Connectivity 03X9071
CIRCULAR CONNECTOR, RECEPTACLE, 15-35, PANEL; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:37Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 15-35, PANEL; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:37Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS27466T15B35HB-LC 03X9071
Product Name Circular Connector, Receptacle, 15-35, Panel; Military Specification Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
Power Entry Modules (PEM) - 486-3-103-780-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details