TE Connectivity Circular Connector, Receptacle, 15-35, Panel; Military Specification Deutsch - Te Connectivity MS27466T15B35HA

Description
DJT 37C 37#22D PIN RECP
Request a Quote
Description
DJT 37C 37#22D PIN RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS27466T15B35HA - PEI-Genesis
Philadelphia, PA, United States
DJT 37C 37#22D PIN RECP

DJT 37C 37#22D PIN RECP

Buy Now
Circular Connector, Receptacle, 15-35, Panel; Military Specification Deutsch - Te Connectivity - 03X9068 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 15-35, Panel; Military Specification Deutsch - Te Connectivity
03X9068
Circular Connector, Receptacle, 15-35, Panel; Military Specification Deutsch - Te Connectivity 03X9068
CIRCULAR CONNECTOR, RECEPTACLE, 15-35, PANEL; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:37Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 15-35, PANEL; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:37Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS27466T15B35HA 03X9068
Product Name Circular Connector, Receptacle, 15-35, Panel; Military Specification Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

HDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details
50 Ohm TNC Connector, TNC Straight Plug - 190808 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details
Din Rail, Channel - 2946-2002-1611-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 12 to 18 AWG
View Details
2 suppliers