TE Connectivity Circular Connector, Receptacle, 15-35, Panel; Military Specification Deutsch - Te Connectivity MS27466T15B35AC

Description
DJT 37C 37#22D PIN RECP
Request a Quote
Description
DJT 37C 37#22D PIN RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS27466T15B35AC - PEI-Genesis
Philadelphia, PA, United States
DJT 37C 37#22D PIN RECP

DJT 37C 37#22D PIN RECP

Buy Now
Circular Connector, Receptacle, 15-35, Panel; Military Specification Deutsch - Te Connectivity - 03X9061 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 15-35, Panel; Military Specification Deutsch - Te Connectivity
03X9061
Circular Connector, Receptacle, 15-35, Panel; Military Specification Deutsch - Te Connectivity 03X9061
CIRCULAR CONNECTOR, RECEPTACLE, 15-35, PANEL; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:37Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 15-35, PANEL; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:37Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS27466T15B35AC 03X9061
Product Name Circular Connector, Receptacle, 15-35, Panel; Military Specification Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Assemblies - 1920-CNF08-R4SP0-BP5-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Right Angle
Mounting Free Hanging (In-Line), Right Angle
View Details
Din Rail, Channel - 2946-2002-2611/1000-867-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers