TE Connectivity Circular Connector, Receptacle, 15-18, Flange; Military Specification Deutsch - Te Connectivity MS27466T15B18PC

Description
CIRCULAR CONNECTOR, RECEPTACLE, 15-18, FLANGE; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:18Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, 15-18, FLANGE; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:18Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 15-18, Flange; Military Specification Deutsch - Te Connectivity - 71W8611 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 15-18, Flange; Military Specification Deutsch - Te Connectivity
71W8611
Circular Connector, Receptacle, 15-18, Flange; Military Specification Deutsch - Te Connectivity 71W8611
CIRCULAR CONNECTOR, RECEPTACLE, 15-18, FLANGE; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:18Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 15-18, FLANGE; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:18Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 71W8611
Product Name Circular Connector, Receptacle, 15-18, Flange; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Blade Type Power Connector Contacts - 2243-1323G2-BK-ND - DigiKey
Specs
Contact Size (AWG) 1 AWG
View Details
3 suppliers