TE Connectivity Connectors, Interconnects - Circular Connectors MS27466T13F98P

Description
Win Source Part Number: 1039738-MS27466T13F9 8P Category: Connectors, Interconnects>Circul ar Connectors Series: Military, MIL-DTL-38999 Series I, DJT Number of Positions: 10 Color: Silver Connector Type: Receptacle, Male Pins Termination: Crimp Fastening Type: Bayonet Lock Package: Bulk Contact Material: Copper Alloy Ingress Protection: Environment Resistant Applications: Aviation, Automotive, Military Orientation: N (Normal) Standard Package: 1 Mounting Feature: Flange Shell Size - Insert: 13-98 Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 50.0µin (1.27µm) Mounting Type: Panel Mount Temperature Range - Operating: -65°C ~ 175°C Shell Material: Aluminum Shell Finish: Nickel Insert Material: Plastic Alternative Parts (Cross-Reference): PT02SE-12-10P; PT02SE-12-10S; MS3122E12-10P; KPSE00E12-10P; KPSE07E12-10P; KPSE00F12-10PW; ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 7.5A HTSUS: 8536.69.4020 Mfr: TE Connectivity Deutsch Connectors Other Names: DMS27466T13F98P Base Product Number: MS27466T13F RoHS Status: RoHS non-compliant Primary Material: Metal
Request a Quote Datasheet
Description
Win Source Part Number: 1039738-MS27466T13F9 8P Category: Connectors, Interconnects>Circul ar Connectors Series: Military, MIL-DTL-38999 Series I, DJT Number of Positions: 10 Color: Silver Connector Type: Receptacle, Male Pins Termination: Crimp Fastening Type: Bayonet Lock Package: Bulk Contact Material: Copper Alloy Ingress Protection: Environment Resistant Applications: Aviation, Automotive, Military Orientation: N (Normal) Standard Package: 1 Mounting Feature: Flange Shell Size - Insert: 13-98 Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 50.0µin (1.27µm) Mounting Type: Panel Mount Temperature Range - Operating: -65°C ~ 175°C Shell Material: Aluminum Shell Finish: Nickel Insert Material: Plastic Alternative Parts (Cross-Reference): PT02SE-12-10P; PT02SE-12-10S; MS3122E12-10P; KPSE00E12-10P; KPSE07E12-10P; KPSE00F12-10PW; ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 7.5A HTSUS: 8536.69.4020 Mfr: TE Connectivity Deutsch Connectors Other Names: DMS27466T13F98P Base Product Number: MS27466T13F RoHS Status: RoHS non-compliant Primary Material: Metal
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Circular Connectors - 1039738-MS27466T13F98P - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors
1039738-MS27466T13F98P
Connectors, Interconnects - Circular Connectors 1039738-MS27466T13F98P
Win Source Part Number: 1039738-MS27466T13F9 8P Category: Connectors, Interconnects>Circul ar Connectors Series: Military, MIL-DTL-38999 Series I, DJT Number of Positions: 10 Color: Silver Connector Type: Receptacle, Male Pins Termination: Crimp Fastening Type: Bayonet Lock Package: Bulk Contact Material: Copper Alloy Ingress Protection: Environment Resistant Applications: Aviation, Automotive, Military Orientation: N (Normal) Standard Package: 1 Mounting Feature: Flange Shell Size - Insert: 13-98 Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 50.0µin (1.27µm) Mounting Type: Panel Mount Temperature Range - Operating: -65°C ~ 175°C Shell Material: Aluminum Shell Finish: Nickel Insert Material: Plastic Alternative Parts (Cross-Reference): PT02SE-12-10P; PT02SE-12-10S; MS3122E12-10P; KPSE00E12-10P; KPSE07E12-10P; KPSE00F12-10PW; ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 7.5A HTSUS: 8536.69.4020 Mfr: TE Connectivity Deutsch Connectors Other Names: DMS27466T13F98P Base Product Number: MS27466T13F RoHS Status: RoHS non-compliant Primary Material: Metal

Win Source Part Number: 1039738-MS27466T13F98P
Category: Connectors, Interconnects>Circular Connectors
Series: Military, MIL-DTL-38999 Series I, DJT
Number of Positions: 10
Color: Silver
Connector Type: Receptacle, Male Pins
Termination: Crimp
Fastening Type: Bayonet Lock
Package: Bulk
Contact Material: Copper Alloy
Ingress Protection: Environment Resistant
Applications: Aviation, Automotive, Military
Orientation: N (Normal)
Standard Package: 1
Mounting Feature: Flange
Shell Size - Insert: 13-98
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 50.0µin (1.27µm)
Mounting Type: Panel Mount
Temperature Range - Operating: -65°C ~ 175°C
Shell Material: Aluminum
Shell Finish: Nickel
Insert Material: Plastic
Alternative Parts (Cross-Reference): PT02SE-12-10P; PT02SE-12-10S; MS3122E12-10P; KPSE00E12-10P; KPSE07E12-10P; KPSE00F12-10PW;
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 7.5A
HTSUS: 8536.69.4020
Mfr: TE Connectivity Deutsch Connectors
Other Names: DMS27466T13F98P
Base Product Number: MS27466T13F
RoHS Status: RoHS non-compliant
Primary Material: Metal

Buy Now Datasheet
Circular Connector, Receptacle, 13-98, Flange; Military Specification Deutsch - Te Connectivity - 85W7459 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 13-98, Flange; Military Specification Deutsch - Te Connectivity
85W7459
Circular Connector, Receptacle, 13-98, Flange; Military Specification Deutsch - Te Connectivity 85W7459
CIRCULAR CONNECTOR, RECEPTACLE, 13-98, FLANGE; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 13-98, FLANGE; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1039738-MS27466T13F98P 85W7459
Product Name Connectors, Interconnects - Circular Connectors Circular Connector, Receptacle, 13-98, Flange; Military Specification Deutsch - Te Connectivity
Connector Type Automotive Connector; Circular / Cylindrical Connectors; Military Connector Circular / Cylindrical Connectors; Military Connector
Termination Crimp
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

75 OHM Connectors BNC Bulkhead Jack - 190928 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details
HBB Series: High Power, Quick Release Circular Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors; Military Connector
View Details
NETBridge Connector - NTBM12R1U01110T - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Automotive Connector
Geometry Right Angle
Current Rating 3.0 amps
View Details