TE Connectivity Circular Connector, Receptacle, 13-98, Flange; Military Specification Deutsch - Te Connectivity MS27466T13F98JB-LC

Description
CIRCULAR CONNECTOR, RECEPTACLE, 13-98, FLANGE; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:10Contacts; Coupling Style:Bayonet; Insert Arrangement:13-98 RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, 13-98, FLANGE; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:10Contacts; Coupling Style:Bayonet; Insert Arrangement:13-98 RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 13-98, Flange; Military Specification Deutsch - Te Connectivity - 85W7456 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 13-98, Flange; Military Specification Deutsch - Te Connectivity
85W7456
Circular Connector, Receptacle, 13-98, Flange; Military Specification Deutsch - Te Connectivity 85W7456
CIRCULAR CONNECTOR, RECEPTACLE, 13-98, FLANGE; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:10Contacts; Coupling Style:Bayonet; Insert Arrangement:13-98 RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 13-98, FLANGE; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:10Contacts; Coupling Style:Bayonet; Insert Arrangement:13-98 RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 85W7456
Product Name Circular Connector, Receptacle, 13-98, Flange; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 39.1419 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
50 Ohm BNC Connector, BNC Straight Plug - 190612 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details