TE Connectivity Circular Connector, Receptacle, 13-98, Flange; Military Specification Deutsch - Te Connectivity MS27466T13B98B

Description
CIRCULAR CONNECTOR, RECEPTACLE, 13-98, FLANGE; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:10Contacts; Coupling Style:Bayonet; Insert Arrangement:13-98 RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, 13-98, FLANGE; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:10Contacts; Coupling Style:Bayonet; Insert Arrangement:13-98 RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 13-98, Flange; Military Specification Deutsch - Te Connectivity - 85W7368 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 13-98, Flange; Military Specification Deutsch - Te Connectivity
85W7368
Circular Connector, Receptacle, 13-98, Flange; Military Specification Deutsch - Te Connectivity 85W7368
CIRCULAR CONNECTOR, RECEPTACLE, 13-98, FLANGE; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:10Contacts; Coupling Style:Bayonet; Insert Arrangement:13-98 RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 13-98, FLANGE; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:10Contacts; Coupling Style:Bayonet; Insert Arrangement:13-98 RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 85W7368
Product Name Circular Connector, Receptacle, 13-98, Flange; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm HN Connector, HN Straight Plug - 190504A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
MIL-DTL-38999 Filter Connectors: Series I, II, III and IV. -  - Smiths Interconnect, a Molex company
Specs
Connector Type Military Connector
View Details
CHAMELEON PLUG - 027-6A03-KKB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Gender Male / Plug
Termination BGA
View Details