TE Connectivity Circular Connector, Receptacle, 13-4, Flange; Military Specification Deutsch - Te Connectivity MS27466T13B4PB

Description
DJT 4C 4#16 PIN RECP
Request a Quote
Description
DJT 4C 4#16 PIN RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS27466T13B4PB - PEI-Genesis
Philadelphia, PA, United States
DJT 4C 4#16 PIN RECP

DJT 4C 4#16 PIN RECP

Buy Now
Circular Connector, Receptacle, 13-4, Flange; Military Specification Deutsch - Te Connectivity - 85W7357 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 13-4, Flange; Military Specification Deutsch - Te Connectivity
85W7357
Circular Connector, Receptacle, 13-4, Flange; Military Specification Deutsch - Te Connectivity 85W7357
CIRCULAR CONNECTOR, RECEPTACLE, 13-4, FLANGE; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 13-4, FLANGE; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS27466T13B4PB 85W7357
Product Name Circular Connector, Receptacle, 13-4, Flange; Military Specification Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA 90° Plug (Gold Plated) - 190515A-G - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Male / Plug
Geometry Right Angle
View Details
C9394 Series: High Density LRM PCB -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details