TE Connectivity Circular Connector, Receptacle, 13-4, Flange; Military Specification Deutsch - Te Connectivity MS27466T13B4P

Description
CIRCULAR CONNECTOR, RECEPTACLE, 13-4, FLANGE; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, 13-4, FLANGE; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 13-4, Flange; Military Specification Deutsch - Te Connectivity - 85W7353 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 13-4, Flange; Military Specification Deutsch - Te Connectivity
85W7353
Circular Connector, Receptacle, 13-4, Flange; Military Specification Deutsch - Te Connectivity 85W7353
CIRCULAR CONNECTOR, RECEPTACLE, 13-4, FLANGE; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 13-4, FLANGE; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 85W7353
Product Name Circular Connector, Receptacle, 13-4, Flange; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - 221V12F23 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details