TE Connectivity Circular Connector, Receptacle, 11-99, Flange; Military Specification Deutsch - Te Connectivity MS27466T11F99JB

Description
CIRCULAR CONNECTOR, RECEPTACLE, 11-99, FLANGE; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Socket; Coupling Style:BayonetRoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, 11-99, FLANGE; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Socket; Coupling Style:BayonetRoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 11-99, Flange; Military Specification Deutsch - Te Connectivity - 07X9427 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 11-99, Flange; Military Specification Deutsch - Te Connectivity
07X9427
Circular Connector, Receptacle, 11-99, Flange; Military Specification Deutsch - Te Connectivity 07X9427
CIRCULAR CONNECTOR, RECEPTACLE, 11-99, FLANGE; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Socket; Coupling Style:BayonetRoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 11-99, FLANGE; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Socket; Coupling Style:BayonetRoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 07X9427
Product Name Circular Connector, Receptacle, 11-99, Flange; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N Connector, N Inline Jack - 190524 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Termination Crimp
Coupling Threaded
View Details
D Series: Push Button Quick Disconnect Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors
View Details