TE Connectivity Circular Connector, Receptacle, 11-99, Flange; Military Specification Deutsch - Te Connectivity MS27466T11B99S-LC

Description
CIRCULAR CONNECTOR, RECEPTACLE, 11-99, FLANGE; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Socket - Contacts Not SuppliedRoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, 11-99, FLANGE; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Socket - Contacts Not SuppliedRoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 11-99, Flange; Military Specification Deutsch - Te Connectivity - 07X9329 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 11-99, Flange; Military Specification Deutsch - Te Connectivity
07X9329
Circular Connector, Receptacle, 11-99, Flange; Military Specification Deutsch - Te Connectivity 07X9329
CIRCULAR CONNECTOR, RECEPTACLE, 11-99, FLANGE; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Socket - Contacts Not SuppliedRoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 11-99, FLANGE; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Socket - Contacts Not SuppliedRoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 07X9329
Product Name Circular Connector, Receptacle, 11-99, Flange; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCB-MG-A500-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Schaltbau NF04 - Miniature connector -  - Schaltbau GmbH
Specs
Voltage Rating 12 volts
Current Rating 3.0 amps
View Details
Power Connectors - 114916P3 - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers