TE Connectivity Circular Connector, Receptacle, 11-99, Flange; Military Specification Deutsch - Te Connectivity MS27466T11B99JA

Description
CIRCULAR CONNECTOR, RECEPTACLE, 11-99, FLANGE; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Socket; Coupling Style:BayonetRoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, 11-99, FLANGE; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Socket; Coupling Style:BayonetRoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 11-99, Flange; Military Specification Deutsch - Te Connectivity - 07X9314 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 11-99, Flange; Military Specification Deutsch - Te Connectivity
07X9314
Circular Connector, Receptacle, 11-99, Flange; Military Specification Deutsch - Te Connectivity 07X9314
CIRCULAR CONNECTOR, RECEPTACLE, 11-99, FLANGE; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Socket; Coupling Style:BayonetRoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 11-99, FLANGE; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Socket; Coupling Style:BayonetRoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 07X9314
Product Name Circular Connector, Receptacle, 11-99, Flange; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details
50 Ohm N Straight Plug - 110876 - PIC Wire & Cable
Specs
Geometry Straight
View Details