TE Connectivity Circular Connector, Receptacle, 11-98, Flange; Military Specification Deutsch - Te Connectivity MS27466T11B98B

Description
CIRCULAR CONNECTOR, RECEPTACLE, 11-98, FLANGE; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket - Contacts Not SuppliedRoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, 11-98, FLANGE; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket - Contacts Not SuppliedRoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 11-98, Flange; Military Specification Deutsch - Te Connectivity - 07X9260 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 11-98, Flange; Military Specification Deutsch - Te Connectivity
07X9260
Circular Connector, Receptacle, 11-98, Flange; Military Specification Deutsch - Te Connectivity 07X9260
CIRCULAR CONNECTOR, RECEPTACLE, 11-98, FLANGE; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket - Contacts Not SuppliedRoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 11-98, FLANGE; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket - Contacts Not SuppliedRoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 07X9260
Product Name Circular Connector, Receptacle, 11-98, Flange; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

HDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details
50 Ohm HN Connector, HN 90° Plug - 190605 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details
Din Rail, Channel - 2946-2002-2232/099-000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers