TE Connectivity Crimp Terminal, Ring Tongue, #10, 22-18Awg, Red; Stud Size - Metric Amp - Te Connectivity MS25036-103

Description
CRIMP TERMINAL, RING TONGUE, #10, 22-18AWG, RED; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:18AWG; Conductor Area CSA:1.42mm²; Product Range:PIDG Series; Insulator Colour:Red; Connector Type:Ring Tongue RoHS Compliant: Yes
Datasheet
Description
CRIMP TERMINAL, RING TONGUE, #10, 22-18AWG, RED; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:18AWG; Conductor Area CSA:1.42mm²; Product Range:PIDG Series; Insulator Colour:Red; Connector Type:Ring Tongue RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crimp Terminal, Ring Tongue, #10, 22-18Awg, Red; Stud Size - Metric Amp - Te Connectivity - 22C7167 - Newark, An Avnet Company
Chicago, IL, United States
Crimp Terminal, Ring Tongue, #10, 22-18Awg, Red; Stud Size - Metric Amp - Te Connectivity
22C7167
Crimp Terminal, Ring Tongue, #10, 22-18Awg, Red; Stud Size - Metric Amp - Te Connectivity 22C7167
CRIMP TERMINAL, RING TONGUE, #10, 22-18AWG, RED; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:18AWG; Conductor Area CSA:1.42mm²; Product Range:PIDG Series; Insulator Colour:Red; Connector Type:Ring Tongue RoHS Compliant: Yes

CRIMP TERMINAL, RING TONGUE, #10, 22-18AWG, RED; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:18AWG; Conductor Area CSA:1.42mm²; Product Range:PIDG Series; Insulator Colour:Red; Connector Type:Ring Tongue RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 22C7167
Product Name Crimp Terminal, Ring Tongue, #10, 22-18Awg, Red; Stud Size - Metric Amp - Te Connectivity
Contact Size (AWG) ? to 18 AWG
Unlock Full Specs
to access all available technical data

Similar Products