SW ROTARY DIP GRY CODE 0.4VA 20V
SW ROTARY DIP GRY CODE 0.4VA 20V
MRSSV 2.54 BL SD GRA 16 SMT J-LD
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | DIP Switches | DIP Switches |
| Product Number | 450-MRSSV1DG16SMJTRCT-ND | MRSSV1DG16SMJTR |
| Product Name | DIP Switches | Switches - DIP Switches |
| Actuator Specifications | Slide Actuator(s) | |
| Pole and Throw Specifications | Other Type (Special Application) | Other Type (Special Application) |
| Other Pole and Throw | Gray Code | Gray Code |
| Terminal Type | Surface Mount Technology | |
| Max Current Rating | 0.4000 amps |