TE Connectivity Switches - DIP Switches MRSSV0DC10SMGWTR

Description
Win Source Part Number: 1342726-MRSSV0DC10SM GWTR Category: Switches - DIP Switches Series: MRSS Number of Positions: 10 Pitch: 0.100" (2.54mm) , Full Termination Style: Gull Wing Contact Finish: Gold Package: Tape & Reel (TR) Cut Tape (CT) Contact Material: Copper Alloy Voltage Rating: 20VAC/DC Height Above Board: 0.122" (3.10mm) Length: 0.283" (7.20mm) Standard Package: 1,000 Body Material: Polyphenylene Sulfide (PPS) Circuit: BCD Complement Actuator Type: Rotary for Tool Electrical Life: 10,000 Steps Mechanical Life: 10,000 Steps Actuator Level: Flush, Recessed Washable: No Mounting Type: Surface Mount Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 42 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 0.4VA REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Mfr: TE Connectivity ALCOSWITCH Switches
Request a Quote Datasheet
Description
Win Source Part Number: 1342726-MRSSV0DC10SM GWTR Category: Switches - DIP Switches Series: MRSS Number of Positions: 10 Pitch: 0.100" (2.54mm) , Full Termination Style: Gull Wing Contact Finish: Gold Package: Tape & Reel (TR) Cut Tape (CT) Contact Material: Copper Alloy Voltage Rating: 20VAC/DC Height Above Board: 0.122" (3.10mm) Length: 0.283" (7.20mm) Standard Package: 1,000 Body Material: Polyphenylene Sulfide (PPS) Circuit: BCD Complement Actuator Type: Rotary for Tool Electrical Life: 10,000 Steps Mechanical Life: 10,000 Steps Actuator Level: Flush, Recessed Washable: No Mounting Type: Surface Mount Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 42 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 0.4VA REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Mfr: TE Connectivity ALCOSWITCH Switches
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches - DIP Switches - 1342726-MRSSV0DC10SMGWTR - Win Source Electronics
Laguna Hills, CA, United States
Switches - DIP Switches
1342726-MRSSV0DC10SMGWTR
Switches - DIP Switches 1342726-MRSSV0DC10SMGWTR
Win Source Part Number: 1342726-MRSSV0DC10SM GWTR Category: Switches - DIP Switches Series: MRSS Number of Positions: 10 Pitch: 0.100" (2.54mm) , Full Termination Style: Gull Wing Contact Finish: Gold Package: Tape & Reel (TR) Cut Tape (CT) Contact Material: Copper Alloy Voltage Rating: 20VAC/DC Height Above Board: 0.122" (3.10mm) Length: 0.283" (7.20mm) Standard Package: 1,000 Body Material: Polyphenylene Sulfide (PPS) Circuit: BCD Complement Actuator Type: Rotary for Tool Electrical Life: 10,000 Steps Mechanical Life: 10,000 Steps Actuator Level: Flush, Recessed Washable: No Mounting Type: Surface Mount Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 42 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 0.4VA REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Mfr: TE Connectivity ALCOSWITCH Switches

Win Source Part Number: 1342726-MRSSV0DC10SMGWTR
Category: Switches - DIP Switches
Series: MRSS
Number of Positions: 10
Pitch: 0.100" (2.54mm) , Full
Termination Style: Gull Wing
Contact Finish: Gold
Package: Tape & Reel (TR) Cut Tape (CT)
Contact Material: Copper Alloy
Voltage Rating: 20VAC/DC
Height Above Board: 0.122" (3.10mm)
Length: 0.283" (7.20mm)
Standard Package: 1,000
Body Material: Polyphenylene Sulfide (PPS)
Circuit: BCD Complement
Actuator Type: Rotary for Tool
Electrical Life: 10,000 Steps
Mechanical Life: 10,000 Steps
Actuator Level: Flush, Recessed
Washable: No
Mounting Type: Surface Mount
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 42 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 0.4VA
REACH Status: REACH Unaffected
HTSUS: 8536.50.9065
Mfr: TE Connectivity ALCOSWITCH Switches

Buy Now Datasheet
DIP Switches - 450-MRSSV0DC10SMGWTR-ND - DigiKey
Thief River Falls, MN, United States
SW DIP ROTARY BCD COMP 0.4VA 20V

SW DIP ROTARY BCD COMP 0.4VA 20V

Buy Now Datasheet
DIP Switches - 450-MRSSV0DC10SMGWTRCT-ND - DigiKey
Thief River Falls, MN, United States
SW ROTARY DIP BCD COMP 0.4VA 20V

SW ROTARY DIP BCD COMP 0.4VA 20V

Buy Now Datasheet
Shenzhen, China
Switches - DIP Switches
MRSSV0DC10SMGWTR
Switches - DIP Switches MRSSV0DC10SMGWTR
MRSSV 2.54 GRA SD COM 10 SMT GUL

MRSSV 2.54 GRA SD COM 10 SMT GUL

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category DIP Switches DIP Switches DIP Switches
Product Number 1342726-MRSSV0DC10SMGWTR 450-MRSSV0DC10SMGWTR-ND MRSSV0DC10SMGWTR
Product Name Switches - DIP Switches DIP Switches Switches - DIP Switches
Number of Positions Available 10
Max DC Voltage Rating 20 volts 20 volts
Operating Temp -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C) 10 F (-12.22 C)
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Other Type (Special Application) Other Type (Special Application)
Unlock Full Specs
to access all available technical data

Similar Products

DIP Switches - 486-3-162-120-ND - DigiKey
Specs
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Terminal Type Other Terminal Type
View Details
DIP Switch - 2-1825059-4 - TE Connectivity
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 5
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
A6TN Slide DIP Switch - A6TN-6104 - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 5.8 x 17.2 x 7.5 mm
Terminal Type Other Terminal Type
View Details
4 suppliers