TE Connectivity ™ DIP Switches - MRD16S MRD16S

Description
Manufacturer: TE Connectivity ALCOSWITCH Switches Win Source Part Number: 1091665-MRD16S Packaging: Tube/Rail Number of Positions: 16 Pitch: 0.100" (2.54mm), Full Termination Style: Gull Wing Features: Process Sealed Contact Finish: Gold Voltage Rating: 20VAC/DC Current Rating: 0.4VA Height Above Board: 0.130" (3.30mm) Length: 0.276" (7.00mm) Mounting: SMD (SMT) Body Material: Polyphenylene Sulfide (PPS) Circuit: Hexadecimal Actuator Type: Rotary for Tool Electrical Life: 10,000 Steps Mechanical Life: 20,000 Steps Actuator Level: Flush, Recessed Washable: No Categories: Switches Status: Obsolete(EOL) Temperature Range - Operating: -10°C to 85°C Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: TE Connectivity ALCOSWITCH Switches Win Source Part Number: 1091665-MRD16S Packaging: Tube/Rail Number of Positions: 16 Pitch: 0.100" (2.54mm), Full Termination Style: Gull Wing Features: Process Sealed Contact Finish: Gold Voltage Rating: 20VAC/DC Current Rating: 0.4VA Height Above Board: 0.130" (3.30mm) Length: 0.276" (7.00mm) Mounting: SMD (SMT) Body Material: Polyphenylene Sulfide (PPS) Circuit: Hexadecimal Actuator Type: Rotary for Tool Electrical Life: 10,000 Steps Mechanical Life: 20,000 Steps Actuator Level: Flush, Recessed Washable: No Categories: Switches Status: Obsolete(EOL) Temperature Range - Operating: -10°C to 85°C Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Sufficient
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
DIP Switches - MRD16S - 1091665-MRD16S - Win Source Electronics
Laguna Hills, CA, United States
DIP Switches - MRD16S
1091665-MRD16S
DIP Switches - MRD16S 1091665-MRD16S
Manufacturer: TE Connectivity ALCOSWITCH Switches Win Source Part Number: 1091665-MRD16S Packaging: Tube/Rail Number of Positions: 16 Pitch: 0.100" (2.54mm), Full Termination Style: Gull Wing Features: Process Sealed Contact Finish: Gold Voltage Rating: 20VAC/DC Current Rating: 0.4VA Height Above Board: 0.130" (3.30mm) Length: 0.276" (7.00mm) Mounting: SMD (SMT) Body Material: Polyphenylene Sulfide (PPS) Circuit: Hexadecimal Actuator Type: Rotary for Tool Electrical Life: 10,000 Steps Mechanical Life: 20,000 Steps Actuator Level: Flush, Recessed Washable: No Categories: Switches Status: Obsolete(EOL) Temperature Range - Operating: -10°C to 85°C Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Sufficient

Manufacturer: TE Connectivity ALCOSWITCH Switches
Win Source Part Number: 1091665-MRD16S
Packaging: Tube/Rail
Number of Positions: 16
Pitch: 0.100" (2.54mm), Full
Termination Style: Gull Wing
Features: Process Sealed
Contact Finish: Gold
Voltage Rating: 20VAC/DC
Current Rating: 0.4VA
Height Above Board: 0.130" (3.30mm)
Length: 0.276" (7.00mm)
Mounting: SMD (SMT)
Body Material: Polyphenylene Sulfide (PPS)
Circuit: Hexadecimal
Actuator Type: Rotary for Tool
Electrical Life: 10,000 Steps
Mechanical Life: 20,000 Steps
Actuator Level: Flush, Recessed
Washable: No
Categories: Switches
Status: Obsolete(EOL)
Temperature Range - Operating: -10°C to 85°C
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Sufficient

Buy Now
Shenzhen, China
Switches - DIP Switches
MRD16S
Switches - DIP Switches MRD16S
SWITCH ROTARY DIP HEX 0.40VA 20V

SWITCH ROTARY DIP HEX 0.40VA 20V

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category DIP Switches DIP Switches
Product Number 1091665-MRD16S MRD16S
Product Name DIP Switches - MRD16S Switches - DIP Switches
Number of Positions Available 16
Unlock Full Specs
to access all available technical data

Similar Products

DIP Switch - 2-2396233-2 - TE Connectivity
Specs
Number of Positions Available 10
Terminal Type Other Terminal Type
Other Terminal Type Printed Circuit Board
View Details
Rotary Encoded DIP Switches - 241268 - RS Components, Ltd.
Specs
Actuator Specifications Slide Actuator(s)
View Details
A6FR Piano DIP Switch - A6FR-8101 - Aratas America LLC
Specs
Actuator Specifications Side Actuated Lever(s) (Piano)
Switch Dimensions 10.2 x 21.88 x 9.9 mm
Terminal Type Other Terminal Type
View Details
5 suppliers
DIP Switches - 486-3-160-941DKR-ND - DigiKey
Specs
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Terminal Type Surface Mount Technology
View Details