MRD1604 -- MRD1604=7MM ROT DIP, BCD ALCOSWITCH - TE CONNECTIVITY
TE Connectivity
Mrd1604=7Mm Rot Dip, Bcd Alcoswitch - Te Connectivity
MRD1604
Description
MRD1604=7MM ROT DIP, BCD
Description
MRD1604=7MM ROT DIP, BCD
Suppliers
Mrd1604=7Mm Rot Dip, Bcd Alcoswitch - Te Connectivity
41AJ9586
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
41AJ9586 |
|
Product Name
|
Mrd1604=7Mm Rot Dip, Bcd Alcoswitch - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
1000 volts
Current Rating
1135.0 amps
View Details
Geometry
Right Angle
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
2 suppliers