Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
DIP SWITCHES
TE CONNECTIVITY ™
MRD10C04 -- DIP SWITCHES / SIP SWITCHES
TE Connectivity ™
DIP Switches / SIP Switches
MRD10C04
Description
DIP Switches / SIP Switches 7MM ROT DIP, BCD
Datasheet
Description
DIP Switches / SIP Switches 7MM ROT DIP, BCD
Datasheet
Suppliers
Company
Product
Description
Supplier Links
VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
DIP Switches / SIP Switches
MRD10C04
DIP Switches / SIP Switches
MRD10C04
DIP Switches / SIP Switches 7MM ROT DIP, BCD
DIP Switches / SIP Switches 7MM ROT DIP, BCD
Buy Now
Datasheet
Technical Specifications
VAST STOCK CO., LIMITED
Product Category
DIP Switches
Product Number
MRD10C04
Product Name
DIP Switches / SIP Switches
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Rotary Encoded DIP Switches
333142
Specs
Actuator Specifications
Slide Actuator(s)
Number of Positions Available
1
Pole and Throw Specifications
Double Pole, Double Throw (DPDT); Other Type (Special Application)
View Details
Aratas America LLC
A6SN Slide DIP Switch
A6SN-1101
Specs
Actuator Specifications
Slide Actuator(s)
Switch Dimensions
4.45 x 4.48 x 7.5 mm
Terminal Type
Other Terminal Type
View Details
6
suppliers
TE Connectivity
DIP Switch
2-1825059-6
Specs
Actuator Specifications
Slide Actuator(s)
Number of Positions Available
6
Pole and Throw Specifications
Single Pole, Single Throw (SPST)
View Details
SCHURTER Inc
SMD DIP Switch, 1.27 mm
DTCD SMT DIP switches designed for space-saving applications
Specs
Max Current Rating
0.1000 amps
Max DC Voltage Rating
50 volts
Operating Temp
-40 to 185 F (-40 to 85 C)
View Details