TE Connectivity Through Hole Resistors MPT35XR47J

Description
470 mOhms ±5% 35W Through Hole Resistor TO-220-2 Non-Inductive Thick Film
Request a Quote Datasheet
Description
470 mOhms ±5% 35W Through Hole Resistor TO-220-2 Non-Inductive Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 1712-MPT35XR47J-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-MPT35XR47J-ND
Through Hole Resistors 1712-MPT35XR47J-ND
470 mOhms ±5% 35W Through Hole Resistor TO-220-2 Non-Inductive Thick Film

470 mOhms ±5% 35W Through Hole Resistor TO-220-2 Non-Inductive Thick Film

Buy Now Datasheet
Res, 0R47, 35W, To-220, Thick Film Rohs Compliant Cgs Te Connectivity - 53AH7302 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R47, 35W, To-220, Thick Film Rohs Compliant Cgs Te Connectivity
53AH7302
Res, 0R47, 35W, To-220, Thick Film Rohs Compliant Cgs Te Connectivity 53AH7302
RES, 0R47, 35W, TO-220, THICK FILM ROHS COMPLIANT: YES

RES, 0R47, 35W, TO-220, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-MPT35XR47J-ND 53AH7302
Product Name Through Hole Resistors Res, 0R47, 35W, To-220, Thick Film Rohs Compliant Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging TO-220-2
Resistance Range 0.4700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C104J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through-Hole Resistors - 1-1622808-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 18000 ohms
View Details