TE Connectivity Through Hole Resistors MPT35XR22J

Description
220 mOhms ±5% 35W Through Hole Resistor TO-220-2 Non-Inductive Thick Film
Request a Quote Datasheet
Description
220 mOhms ±5% 35W Through Hole Resistor TO-220-2 Non-Inductive Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 1712-MPT35XR22J-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-MPT35XR22J-ND
Through Hole Resistors 1712-MPT35XR22J-ND
220 mOhms ±5% 35W Through Hole Resistor TO-220-2 Non-Inductive Thick Film

220 mOhms ±5% 35W Through Hole Resistor TO-220-2 Non-Inductive Thick Film

Buy Now Datasheet
Res, 0R22, 35W, To-220, Thick Film Rohs Compliant Cgs Te Connectivity - 53AH7300 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R22, 35W, To-220, Thick Film Rohs Compliant Cgs Te Connectivity
53AH7300
Res, 0R22, 35W, To-220, Thick Film Rohs Compliant Cgs Te Connectivity 53AH7300
RES, 0R22, 35W, TO-220, THICK FILM ROHS COMPLIANT: YES

RES, 0R22, 35W, TO-220, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-MPT35XR22J-ND 53AH7300
Product Name Through Hole Resistors Res, 0R22, 35W, To-220, Thick Film Rohs Compliant Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging TO-220-2
Resistance Range 0.2200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1364773 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details