TE Connectivity Through Hole Resistors MPT35XR10J

Description
100 mOhms ±5% 35W Through Hole Resistor TO-220-2 Non-Inductive Thick Film
Request a Quote Datasheet
Description
100 mOhms ±5% 35W Through Hole Resistor TO-220-2 Non-Inductive Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 1712-MPT35XR10J-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-MPT35XR10J-ND
Through Hole Resistors 1712-MPT35XR10J-ND
100 mOhms ±5% 35W Through Hole Resistor TO-220-2 Non-Inductive Thick Film

100 mOhms ±5% 35W Through Hole Resistor TO-220-2 Non-Inductive Thick Film

Buy Now Datasheet
Res, 0R1, 35W, To-220, Thick Film Rohs Compliant Cgs Te Connectivity - 53AH7298 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R1, 35W, To-220, Thick Film Rohs Compliant Cgs Te Connectivity
53AH7298
Res, 0R1, 35W, To-220, Thick Film Rohs Compliant Cgs Te Connectivity 53AH7298
RES, 0R1, 35W, TO-220, THICK FILM ROHS COMPLIANT: YES

RES, 0R1, 35W, TO-220, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet
Resistor - 133685116 - Radwell International
Willingboro, NJ, United States
Resistor
133685116
Resistor 133685116
RESISTOR, 100 MOHMS, 35W, TO-220AC, THICK FILM, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

RESISTOR, 100 MOHMS, 35W, TO-220AC, THICK FILM, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Radwell International
Product Category Resistors Resistors Resistors
Product Number 1712-MPT35XR10J-ND 53AH7298 133685116
Product Name Through Hole Resistors Res, 0R1, 35W, To-220, Thick Film Rohs Compliant Cgs Te Connectivity Resistor
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging TO-220-2
Resistance Range 0.1000 ohms 1.00E8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details