TE Connectivity Through Hole Resistors MPT35C68RJ

Description
68 Ohms ±5% 35W Through Hole Resistor TO-220-2 Non-Inductive Thick Film
Request a Quote Datasheet
Description
68 Ohms ±5% 35W Through Hole Resistor TO-220-2 Non-Inductive Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 1712-MPT35C68RJ-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-MPT35C68RJ-ND
Through Hole Resistors 1712-MPT35C68RJ-ND
68 Ohms ±5% 35W Through Hole Resistor TO-220-2 Non-Inductive Thick Film

68 Ohms ±5% 35W Through Hole Resistor TO-220-2 Non-Inductive Thick Film

Buy Now Datasheet
Through Hole Resistors - 1111-MPT35C68RJ-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1111-MPT35C68RJ-ND
Through Hole Resistors 1111-MPT35C68RJ-ND
MPT35 68R 5%

MPT35 68R 5%

Buy Now Datasheet
Res, 68R, 35W, To-220, Thick Film Rohs Compliant Cgs Te Connectivity - 53AH7292 - Newark, An Avnet Company
Chicago, IL, United States
Res, 68R, 35W, To-220, Thick Film Rohs Compliant Cgs Te Connectivity
53AH7292
Res, 68R, 35W, To-220, Thick Film Rohs Compliant Cgs Te Connectivity 53AH7292
RES, 68R, 35W, TO-220, THICK FILM ROHS COMPLIANT: YES

RES, 68R, 35W, TO-220, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1712-MPT35C68RJ-ND 1111-MPT35C68RJ-ND 53AH7292
Product Name Through Hole Resistors Through Hole Resistors Res, 68R, 35W, To-220, Thick Film Rohs Compliant Cgs Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging TO-220-2
Resistance Range 68 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistors - Chip Resistor - Surface Mount - 1375382-BVE-M-R0002-1.0 - Win Source Electronics
Specs
Resistance Range 2.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers