680 Ohms ±5% 35W Through Hole Resistor TO-220-2 Non-Inductive Thick Film
RES, 680R, 35W, TO-220, THICK FILM ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 1712-MPT35C680RJ-ND | 53AH7294 |
| Product Name | Through Hole Resistors | Res, 680R, 35W, To-220, Thick Film Rohs Compliant Cgs Te Connectivity |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | General Use | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | TO-220-2 | |
| Resistance Range | 680 ohms |