TE Connectivity Through Hole Resistors MPT35C56RF

Description
56 Ohms ±1% 35W Through Hole Resistor TO-220-2 Non-Inductive Thick Film
Request a Quote Datasheet
Description
56 Ohms ±1% 35W Through Hole Resistor TO-220-2 Non-Inductive Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 1712-MPT35C56RF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-MPT35C56RF-ND
Through Hole Resistors 1712-MPT35C56RF-ND
56 Ohms ±1% 35W Through Hole Resistor TO-220-2 Non-Inductive Thick Film

56 Ohms ±1% 35W Through Hole Resistor TO-220-2 Non-Inductive Thick Film

Buy Now Datasheet
Res, 56R, 35W, To-220, Thick Film Rohs Compliant Cgs Te Connectivity - 53AH7287 - Newark, An Avnet Company
Chicago, IL, United States
Res, 56R, 35W, To-220, Thick Film Rohs Compliant Cgs Te Connectivity
53AH7287
Res, 56R, 35W, To-220, Thick Film Rohs Compliant Cgs Te Connectivity 53AH7287
RES, 56R, 35W, TO-220, THICK FILM ROHS COMPLIANT: YES

RES, 56R, 35W, TO-220, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-MPT35C56RF-ND 53AH7287
Product Name Through Hole Resistors Res, 56R, 35W, To-220, Thick Film Rohs Compliant Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging TO-220-2
Resistance Range 56 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623724-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.1500 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Chassis Mount Resistors - 1615843 - RS Components, Ltd.
Specs
Technology / Construction Power shunt
Mounting / Packaging Planar
Temperature Coefficient 30 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - CMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4C393J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details