TE Connectivity Through Hole Resistors MPT35C47RJ

Description
47 Ohms ±5% 35W Through Hole Resistor TO-220-2 Non-Inductive Thick Film
Request a Quote Datasheet
Description
47 Ohms ±5% 35W Through Hole Resistor TO-220-2 Non-Inductive Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 1712-MPT35C47RJ-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-MPT35C47RJ-ND
Through Hole Resistors 1712-MPT35C47RJ-ND
47 Ohms ±5% 35W Through Hole Resistor TO-220-2 Non-Inductive Thick Film

47 Ohms ±5% 35W Through Hole Resistor TO-220-2 Non-Inductive Thick Film

Buy Now Datasheet
Res, 47R, 35W, To-220, Thick Film Rohs Compliant Cgs Te Connectivity - 53AH7283 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47R, 35W, To-220, Thick Film Rohs Compliant Cgs Te Connectivity
53AH7283
Res, 47R, 35W, To-220, Thick Film Rohs Compliant Cgs Te Connectivity 53AH7283
RES, 47R, 35W, TO-220, THICK FILM ROHS COMPLIANT: YES

RES, 47R, 35W, TO-220, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-MPT35C47RJ-ND 53AH7283
Product Name Through Hole Resistors Res, 47R, 35W, To-220, Thick Film Rohs Compliant Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging TO-220-2
Resistance Range 47 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C332J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 1-1622825-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1800 ohms
View Details
2 suppliers