TE Connectivity Through Hole Resistors MPT35C33RF

Description
33 Ohms ±1% 35W Through Hole Resistor TO-220-2 Non-Inductive Thick Film
Request a Quote Datasheet
Description
33 Ohms ±1% 35W Through Hole Resistor TO-220-2 Non-Inductive Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 1712-MPT35C33RF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-MPT35C33RF-ND
Through Hole Resistors 1712-MPT35C33RF-ND
33 Ohms ±1% 35W Through Hole Resistor TO-220-2 Non-Inductive Thick Film

33 Ohms ±1% 35W Through Hole Resistor TO-220-2 Non-Inductive Thick Film

Buy Now Datasheet
Through Hole Resistors - 1111-MPT35C33RF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1111-MPT35C33RF-ND
Through Hole Resistors 1111-MPT35C33RF-ND
MPT35 33R 1%

MPT35 33R 1%

Buy Now Datasheet
Res, 33R, 35W, To-220, Thick Film Rohs Compliant Cgs Te Connectivity - 53AH7274 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33R, 35W, To-220, Thick Film Rohs Compliant Cgs Te Connectivity
53AH7274
Res, 33R, 35W, To-220, Thick Film Rohs Compliant Cgs Te Connectivity 53AH7274
RES, 33R, 35W, TO-220, THICK FILM ROHS COMPLIANT: YES

RES, 33R, 35W, TO-220, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1712-MPT35C33RF-ND 1111-MPT35C33RF-ND 53AH7274
Product Name Through Hole Resistors Through Hole Resistors Res, 33R, 35W, To-220, Thick Film Rohs Compliant Cgs Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging TO-220-2
Resistance Range 33 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260427 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details