TE Connectivity Through Hole Resistors MPT35C27RF

Description
27 Ohms ±1% 35W Through Hole Resistor TO-220-2 Non-Inductive Thick Film
Request a Quote Datasheet
Description
27 Ohms ±1% 35W Through Hole Resistor TO-220-2 Non-Inductive Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 1712-MPT35C27RF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-MPT35C27RF-ND
Through Hole Resistors 1712-MPT35C27RF-ND
27 Ohms ±1% 35W Through Hole Resistor TO-220-2 Non-Inductive Thick Film

27 Ohms ±1% 35W Through Hole Resistor TO-220-2 Non-Inductive Thick Film

Buy Now Datasheet
Res, 27R, 35W, To-220, Thick Film Rohs Compliant Cgs Te Connectivity - 53AH7269 - Newark, An Avnet Company
Chicago, IL, United States
Res, 27R, 35W, To-220, Thick Film Rohs Compliant Cgs Te Connectivity
53AH7269
Res, 27R, 35W, To-220, Thick Film Rohs Compliant Cgs Te Connectivity 53AH7269
RES, 27R, 35W, TO-220, THICK FILM ROHS COMPLIANT: YES

RES, 27R, 35W, TO-220, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-MPT35C27RF-ND 53AH7269
Product Name Through Hole Resistors Res, 27R, 35W, To-220, Thick Film Rohs Compliant Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging TO-220-2
Resistance Range 27 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622825-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.2200 ohms
View Details
2 suppliers
Surface Mount Resistors - 1260402 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - VMI-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R2R2JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers