TE Connectivity Through Hole Resistors MPT35C270RF

Description
270 Ohms ±1% 35W Through Hole Resistor TO-220-2 Non-Inductive Thick Film
Request a Quote Datasheet
Description
270 Ohms ±1% 35W Through Hole Resistor TO-220-2 Non-Inductive Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 1712-MPT35C270RF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-MPT35C270RF-ND
Through Hole Resistors 1712-MPT35C270RF-ND
270 Ohms ±1% 35W Through Hole Resistor TO-220-2 Non-Inductive Thick Film

270 Ohms ±1% 35W Through Hole Resistor TO-220-2 Non-Inductive Thick Film

Buy Now Datasheet
Res, 270R, 35W, To-220, Thick Film Rohs Compliant Cgs Te Connectivity - 53AH7270 - Newark, An Avnet Company
Chicago, IL, United States
Res, 270R, 35W, To-220, Thick Film Rohs Compliant Cgs Te Connectivity
53AH7270
Res, 270R, 35W, To-220, Thick Film Rohs Compliant Cgs Te Connectivity 53AH7270
RES, 270R, 35W, TO-220, THICK FILM ROHS COMPLIANT: YES

RES, 270R, 35W, TO-220, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-MPT35C270RF-ND 53AH7270
Product Name Through Hole Resistors Res, 270R, 35W, To-220, Thick Film Rohs Compliant Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging TO-220-2
Resistance Range 270 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details