TE Connectivity Through Hole Resistors MPT35C120RF

Description
120 Ohms ±1% 35W Through Hole Resistor TO-220-2 Non-Inductive Thick Film
Request a Quote Datasheet
Description
120 Ohms ±1% 35W Through Hole Resistor TO-220-2 Non-Inductive Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 1712-MPT35C120RF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-MPT35C120RF-ND
Through Hole Resistors 1712-MPT35C120RF-ND
120 Ohms ±1% 35W Through Hole Resistor TO-220-2 Non-Inductive Thick Film

120 Ohms ±1% 35W Through Hole Resistor TO-220-2 Non-Inductive Thick Film

Buy Now Datasheet
Through Hole Resistors - 1111-MPT35C120RF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1111-MPT35C120RF-ND
Through Hole Resistors 1111-MPT35C120RF-ND
MPT35 120R 1%

MPT35 120R 1%

Buy Now Datasheet
Res, 120R, 35W, To-220, Thick Film Rohs Compliant Cgs Te Connectivity - 53AH7255 - Newark, An Avnet Company
Chicago, IL, United States
Res, 120R, 35W, To-220, Thick Film Rohs Compliant Cgs Te Connectivity
53AH7255
Res, 120R, 35W, To-220, Thick Film Rohs Compliant Cgs Te Connectivity 53AH7255
RES, 120R, 35W, TO-220, THICK FILM ROHS COMPLIANT: YES

RES, 120R, 35W, TO-220, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1712-MPT35C120RF-ND 1111-MPT35C120RF-ND 53AH7255
Product Name Through Hole Resistors Through Hole Resistors Res, 120R, 35W, To-220, Thick Film Rohs Compliant Cgs Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging TO-220-2
Resistance Range 120 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details