TE Connectivity Through Hole Resistors MPT35C10KJ

Description
10 kOhms ±5% 35W Through Hole Resistor TO-220-2 Non-Inductive Thick Film
Request a Quote Datasheet
Description
10 kOhms ±5% 35W Through Hole Resistor TO-220-2 Non-Inductive Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 1712-MPT35C10KJ-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-MPT35C10KJ-ND
Through Hole Resistors 1712-MPT35C10KJ-ND
10 kOhms ±5% 35W Through Hole Resistor TO-220-2 Non-Inductive Thick Film

10 kOhms ±5% 35W Through Hole Resistor TO-220-2 Non-Inductive Thick Film

Buy Now Datasheet
Res, 10K, 35W, To-220, Thick Film Rohs Compliant Cgs Te Connectivity - 53AH7251 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K, 35W, To-220, Thick Film Rohs Compliant Cgs Te Connectivity
53AH7251
Res, 10K, 35W, To-220, Thick Film Rohs Compliant Cgs Te Connectivity 53AH7251
RES, 10K, 35W, TO-220, THICK FILM ROHS COMPLIANT: YES

RES, 10K, 35W, TO-220, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-MPT35C10KJ-ND 53AH7251
Product Name Through Hole Resistors Res, 10K, 35W, To-220, Thick Film Rohs Compliant Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging TO-220-2
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614883-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4.7 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311267 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C562J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details