TE Connectivity Through Hole Resistors MPT35C10KF

Description
10 kOhms ±1% 35W Through Hole Resistor TO-220-2 Non-Inductive Thick Film
Request a Quote
Description
10 kOhms ±1% 35W Through Hole Resistor TO-220-2 Non-Inductive Thick Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Resistor, 10K, 35W, TO-220, from the MPT series by TE Connectivity, is a thick film power resistor designed for high power dissipation in a compact form factor. It is rated for 35W when mounted on a suitable heatsink and has a maximum operating voltage of 350V. The resistor features a low inductance design, making it suitable for applications such as snubber circuits and switch mode power supplies. It operates within a temperature range of -65°C to 150°C and has a dielectric strength of 1800VAC. The insulation resistance is a minimum of 10G,Ѷ. This component is RoHS compliant, ensuring it meets environmental standards.

Datasheet Summary
Powered by GS/AI

The Resistor, 10K, 35W, TO-220, from the MPT series by TE Connectivity, is a thick film power resistor designed for high power dissipation in a compact form factor. It is rated for 35W when mounted on a suitable heatsink and has a maximum operating voltage of 350V. The resistor features a low inductance design, making it suitable for applications such as snubber circuits and switch mode power supplies. It operates within a temperature range of -65°C to 150°C and has a dielectric strength of 1800VAC. The insulation resistance is a minimum of 10G,Ѷ. This component is RoHS compliant, ensuring it meets environmental standards.

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 1712-MPT35C10KF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-MPT35C10KF-ND
Through Hole Resistors 1712-MPT35C10KF-ND
10 kOhms ±1% 35W Through Hole Resistor TO-220-2 Non-Inductive Thick Film

10 kOhms ±1% 35W Through Hole Resistor TO-220-2 Non-Inductive Thick Film

Buy Now Datasheet
Res, 10K, 35W, To-220, Thick Film Rohs Compliant Cgs Te Connectivity - 53AH7250 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K, 35W, To-220, Thick Film Rohs Compliant Cgs Te Connectivity
53AH7250
Res, 10K, 35W, To-220, Thick Film Rohs Compliant Cgs Te Connectivity 53AH7250
RES, 10K, 35W, TO-220, THICK FILM ROHS COMPLIANT: YES

RES, 10K, 35W, TO-220, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-MPT35C10KF-ND 53AH7250
Product Name Through Hole Resistors Res, 10K, 35W, To-220, Thick Film Rohs Compliant Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging TO-220-2
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249312 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details