TE Connectivity Through Hole Resistors MPT35C100RJ

Description
100 Ohms ±5% 35W Through Hole Resistor TO-220-2 Non-Inductive Thick Film
Request a Quote Datasheet
Description
100 Ohms ±5% 35W Through Hole Resistor TO-220-2 Non-Inductive Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 1712-MPT35C100RJ-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-MPT35C100RJ-ND
Through Hole Resistors 1712-MPT35C100RJ-ND
100 Ohms ±5% 35W Through Hole Resistor TO-220-2 Non-Inductive Thick Film

100 Ohms ±5% 35W Through Hole Resistor TO-220-2 Non-Inductive Thick Film

Buy Now Datasheet
Res, 100R, 35W, To-220, Thick Film Rohs Compliant Cgs Te Connectivity - 53AH7253 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100R, 35W, To-220, Thick Film Rohs Compliant Cgs Te Connectivity
53AH7253
Res, 100R, 35W, To-220, Thick Film Rohs Compliant Cgs Te Connectivity 53AH7253
RES, 100R, 35W, TO-220, THICK FILM ROHS COMPLIANT: YES

RES, 100R, 35W, TO-220, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-MPT35C100RJ-ND 53AH7253
Product Name Through Hole Resistors Res, 100R, 35W, To-220, Thick Film Rohs Compliant Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging TO-220-2
Resistance Range 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614352-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22100 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311283 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R8R2JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details