TE Connectivity Through Hole Resistors MPT35A8R2F

Description
8.2 Ohms ±1% 35W Through Hole Resistor TO-220-2 Non-Inductive Thick Film
Request a Quote Datasheet
Description
8.2 Ohms ±1% 35W Through Hole Resistor TO-220-2 Non-Inductive Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 1712-MPT35A8R2F-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-MPT35A8R2F-ND
Through Hole Resistors 1712-MPT35A8R2F-ND
8.2 Ohms ±1% 35W Through Hole Resistor TO-220-2 Non-Inductive Thick Film

8.2 Ohms ±1% 35W Through Hole Resistor TO-220-2 Non-Inductive Thick Film

Buy Now Datasheet
Res, 8R2, 35W, To-220, Thick Film Rohs Compliant Cgs Te Connectivity - 53AH7243 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8R2, 35W, To-220, Thick Film Rohs Compliant Cgs Te Connectivity
53AH7243
Res, 8R2, 35W, To-220, Thick Film Rohs Compliant Cgs Te Connectivity 53AH7243
RES, 8R2, 35W, TO-220, THICK FILM ROHS COMPLIANT: YES

RES, 8R2, 35W, TO-220, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-MPT35A8R2F-ND 53AH7243
Product Name Through Hole Resistors Res, 8R2, 35W, To-220, Thick Film Rohs Compliant Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging TO-220-2
Resistance Range 8.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details