TE Connectivity Through Hole Resistors MPT35A5R6F

Description
5.6 Ohms ±1% 35W Through Hole Resistor TO-220-2 Non-Inductive Thick Film
Request a Quote Datasheet
Description
5.6 Ohms ±1% 35W Through Hole Resistor TO-220-2 Non-Inductive Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 1712-MPT35A5R6F-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-MPT35A5R6F-ND
Through Hole Resistors 1712-MPT35A5R6F-ND
5.6 Ohms ±1% 35W Through Hole Resistor TO-220-2 Non-Inductive Thick Film

5.6 Ohms ±1% 35W Through Hole Resistor TO-220-2 Non-Inductive Thick Film

Buy Now Datasheet
Res, 5R6, 35W, To-220, Thick Film Rohs Compliant Cgs Te Connectivity - 53AH7240 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5R6, 35W, To-220, Thick Film Rohs Compliant Cgs Te Connectivity
53AH7240
Res, 5R6, 35W, To-220, Thick Film Rohs Compliant Cgs Te Connectivity 53AH7240
RES, 5R6, 35W, TO-220, THICK FILM ROHS COMPLIANT: YES

RES, 5R6, 35W, TO-220, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-MPT35A5R6F-ND 53AH7240
Product Name Through Hole Resistors Res, 5R6, 35W, To-220, Thick Film Rohs Compliant Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging TO-220-2
Resistance Range 5.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1691816 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details