TE Connectivity Through Hole Resistors MPT35A4R7J

Description
4.7 Ohms ±5% 35W Through Hole Resistor TO-220-2 Non-Inductive Thick Film
Request a Quote Datasheet
Description
4.7 Ohms ±5% 35W Through Hole Resistor TO-220-2 Non-Inductive Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 1712-MPT35A4R7J-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-MPT35A4R7J-ND
Through Hole Resistors 1712-MPT35A4R7J-ND
4.7 Ohms ±5% 35W Through Hole Resistor TO-220-2 Non-Inductive Thick Film

4.7 Ohms ±5% 35W Through Hole Resistor TO-220-2 Non-Inductive Thick Film

Buy Now Datasheet
Res, 4R7, 35W, To-220, Thick Film Rohs Compliant Cgs Te Connectivity - 53AH7239 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4R7, 35W, To-220, Thick Film Rohs Compliant Cgs Te Connectivity
53AH7239
Res, 4R7, 35W, To-220, Thick Film Rohs Compliant Cgs Te Connectivity 53AH7239
RES, 4R7, 35W, TO-220, THICK FILM ROHS COMPLIANT: YES

RES, 4R7, 35W, TO-220, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-MPT35A4R7J-ND 53AH7239
Product Name Through Hole Resistors Res, 4R7, 35W, To-220, Thick Film Rohs Compliant Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging TO-220-2
Resistance Range 4.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375487-PBV-R0068-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0068 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers