TE Connectivity Through Hole Resistors MPT35A2R2F

Description
2.2 Ohms ±1% 35W Through Hole Resistor TO-220-2 Non-Inductive Thick Film
Request a Quote Datasheet
Description
2.2 Ohms ±1% 35W Through Hole Resistor TO-220-2 Non-Inductive Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 1712-MPT35A2R2F-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-MPT35A2R2F-ND
Through Hole Resistors 1712-MPT35A2R2F-ND
2.2 Ohms ±1% 35W Through Hole Resistor TO-220-2 Non-Inductive Thick Film

2.2 Ohms ±1% 35W Through Hole Resistor TO-220-2 Non-Inductive Thick Film

Buy Now Datasheet
Res, 2R2, 35W, To-220, Thick Film Rohs Compliant Cgs Te Connectivity - 53AH7232 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2R2, 35W, To-220, Thick Film Rohs Compliant Cgs Te Connectivity
53AH7232
Res, 2R2, 35W, To-220, Thick Film Rohs Compliant Cgs Te Connectivity 53AH7232
RES, 2R2, 35W, TO-220, THICK FILM ROHS COMPLIANT: YES

RES, 2R2, 35W, TO-220, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-MPT35A2R2F-ND 53AH7232
Product Name Through Hole Resistors Res, 2R2, 35W, To-220, Thick Film Rohs Compliant Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging TO-220-2
Resistance Range 2.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 200 ohms
View Details
3 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details