TE Connectivity Through Hole Resistors MPT35A1R8F

Description
1.8 Ohms ±1% 35W Through Hole Resistor TO-220-2 Non-Inductive Thick Film
Request a Quote Datasheet
Description
1.8 Ohms ±1% 35W Through Hole Resistor TO-220-2 Non-Inductive Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 1712-MPT35A1R8F-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-MPT35A1R8F-ND
Through Hole Resistors 1712-MPT35A1R8F-ND
1.8 Ohms ±1% 35W Through Hole Resistor TO-220-2 Non-Inductive Thick Film

1.8 Ohms ±1% 35W Through Hole Resistor TO-220-2 Non-Inductive Thick Film

Buy Now Datasheet
Res, 1R8, 35W, To-220, Thick Film Rohs Compliant Cgs Te Connectivity - 53AH7229 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R8, 35W, To-220, Thick Film Rohs Compliant Cgs Te Connectivity
53AH7229
Res, 1R8, 35W, To-220, Thick Film Rohs Compliant Cgs Te Connectivity 53AH7229
RES, 1R8, 35W, TO-220, THICK FILM ROHS COMPLIANT: YES

RES, 1R8, 35W, TO-220, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-MPT35A1R8F-ND 53AH7229
Product Name Through Hole Resistors Res, 1R8, 35W, To-220, Thick Film Rohs Compliant Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging TO-220-2
Resistance Range 1.8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1825831 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 1-1614960-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.27 ohms
View Details
2 suppliers