1.5 Ohms ±5% 35W Through Hole Resistor TO-220-2 Non-Inductive Thick Film
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 1712-MPT35A1R5J-ND |
| Product Name | Through Hole Resistors |
| Configuration | Single Resistor |
| Category / Application | General Use |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | TO-220-2 |
| Resistance Range | 1.5 ohms |