TE Connectivity Res, 8K2, 35W, To-220, Thick Film; Resistance Cgs Te Connectivity MPT35 8K2 1%

Description
RES, 8K2, 35W, TO-220, THICK FILM; Resistance:8.2kohm; Product Range:MPT Series; Power Rating:35W; Resistance Tolerance:± 1%; Resistor Case / Package:TO-220; Voltage Rating:350V; Resistor Technology:Thick Film; Product Diameter:- RoHS Compliant: Yes
Datasheet
Description
RES, 8K2, 35W, TO-220, THICK FILM; Resistance:8.2kohm; Product Range:MPT Series; Power Rating:35W; Resistance Tolerance:± 1%; Resistor Case / Package:TO-220; Voltage Rating:350V; Resistor Technology:Thick Film; Product Diameter:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 8K2, 35W, To-220, Thick Film; Resistance Cgs Te Connectivity - 33AH6205 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8K2, 35W, To-220, Thick Film; Resistance Cgs Te Connectivity
33AH6205
Res, 8K2, 35W, To-220, Thick Film; Resistance Cgs Te Connectivity 33AH6205
RES, 8K2, 35W, TO-220, THICK FILM; Resistance:8.2kohm; Product Range:MPT Series; Power Rating:35W; Resistance Tolerance:± 1%; Resistor Case / Package:TO-220; Voltage Rating:350V; Resistor Technology:Thick Film; Product Diameter:- RoHS Compliant: Yes

RES, 8K2, 35W, TO-220, THICK FILM; Resistance:8.2kohm; Product Range:MPT Series; Power Rating:35W; Resistance Tolerance:± 1%; Resistor Case / Package:TO-220; Voltage Rating:350V; Resistor Technology:Thick Film; Product Diameter:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 33AH6205
Product Name Res, 8K2, 35W, To-220, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging TO-220
Resistance Range 8200 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1622821-7-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Through Hole Resistors - 1468287 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R242JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details