TE Connectivity Res, 56R, 35W, To-220, Thick Film; Resistance Cgs Te Connectivity MPT35 56R 1%

Description
RES, 56R, 35W, TO-220, THICK FILM; Resistance:56ohm; Product Range:MPT Series; Power Rating:35W; Resistance Tolerance:± 1%; Resistor Case / Package:TO-220; Voltage Rating:350V; Resistor Technology:Thick Film; Resistor Type:High PowerRoHS Compliant: Yes
Datasheet
Description
RES, 56R, 35W, TO-220, THICK FILM; Resistance:56ohm; Product Range:MPT Series; Power Rating:35W; Resistance Tolerance:± 1%; Resistor Case / Package:TO-220; Voltage Rating:350V; Resistor Technology:Thick Film; Resistor Type:High PowerRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 56R, 35W, To-220, Thick Film; Resistance Cgs Te Connectivity - 33AH6200 - Newark, An Avnet Company
Chicago, IL, United States
Res, 56R, 35W, To-220, Thick Film; Resistance Cgs Te Connectivity
33AH6200
Res, 56R, 35W, To-220, Thick Film; Resistance Cgs Te Connectivity 33AH6200
RES, 56R, 35W, TO-220, THICK FILM; Resistance:56ohm; Product Range:MPT Series; Power Rating:35W; Resistance Tolerance:± 1%; Resistor Case / Package:TO-220; Voltage Rating:350V; Resistor Technology:Thick Film; Resistor Type:High PowerRoHS Compliant: Yes

RES, 56R, 35W, TO-220, THICK FILM; Resistance:56ohm; Product Range:MPT Series; Power Rating:35W; Resistance Tolerance:± 1%; Resistor Case / Package:TO-220; Voltage Rating:350V; Resistor Technology:Thick Film; Resistor Type:High PowerRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 33AH6200
Product Name Res, 56R, 35W, To-220, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging TO-220
Resistance Range 56 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R681JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Surface Mount Resistors - 1-1614973-0 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1000 ohms
Tolerance 0.1000 +/- %
View Details
2 suppliers