RES, 4R7, 35W, TO-220, THICK FILM; Resistance:4.7ohm; Product Range:MPT Series; Power Rating:35W; Resistance Tolerance:± 1%; Resistor Case / Package:TO-220; Voltage Rating:350V; Resistor Technology:Thick Film; Product Diameter:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 33AH7146 |
| Product Name | Res, 4R7, 35W, To-220, Thick Film; Resistance Cgs Te Connectivity |
| Configuration | Single Resistor |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | TO-220 |
| Resistance Range | 4.7 ohms |
| Tolerance | 1 +/- % |